Fiberscope.net by MEDIT Borescope Cameras ImagePRO-USB

Description
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely portable and ready-to-use, with only one USB cable to connect it to a computer. The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light illuminating the inspection area. You can view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons. Users are free to choose the necessary image/video capturing format for documentation of inspections. Setting up the ImagePRO USB camera is easy with the LEMO/USB Cable (included), a CD with the drivers and viewing software, a F=35 focusable coupler (included) to connect the camera unit to your borescope and allow you to adjust the focus, and your own computer or laptop. There is also an optional Foot Control (pedal) – which is the easiest way to turn your laptop or desktop into a capture device. It allows you to capture images, and video directly to your computer hard drive hands free, just by tapping one of three pedals with your foot. The Foot Control connects to your PC/laptop via a USB port, and can be set up to capture images with the main button, and to start and stop video recording with the other two. It is perfectly paired with the viewing software to work as a shortcut for buttons on your keyboard.
Description
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely portable and ready-to-use, with only one USB cable to connect it to a computer. The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light illuminating the inspection area. You can view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons. Users are free to choose the necessary image/video capturing format for documentation of inspections. Setting up the ImagePRO USB camera is easy with the LEMO/USB Cable (included), a CD with the drivers and viewing software, a F=35 focusable coupler (included) to connect the camera unit to your borescope and allow you to adjust the focus, and your own computer or laptop. There is also an optional Foot Control (pedal) – which is the easiest way to turn your laptop or desktop into a capture device. It allows you to capture images, and video directly to your computer hard drive hands free, just by tapping one of three pedals with your foot. The Foot Control connects to your PC/laptop via a USB port, and can be set up to capture images with the main button, and to start and stop video recording with the other two. It is perfectly paired with the viewing software to work as a shortcut for buttons on your keyboard.

Suppliers

Company
Product
Description
Supplier Links
Borescope Cameras - ImagePRO-USB - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Borescope Cameras
ImagePRO-USB
Borescope Cameras ImagePRO-USB
The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope. This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely portable and ready-to-use, with only one USB cable to connect it to a computer. The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light illuminating the inspection area. You can view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons. Users are free to choose the necessary image/video capturing format for documentation of inspections. Setting up the ImagePRO USB camera is easy with the LEMO/USB Cable (included), a CD with the drivers and viewing software, a F=35 focusable coupler (included) to connect the camera unit to your borescope and allow you to adjust the focus, and your own computer or laptop. There is also an optional Foot Control (pedal) – which is the easiest way to turn your laptop or desktop into a capture device. It allows you to capture images, and video directly to your computer hard drive hands free, just by tapping one of three pedals with your foot. The Foot Control connects to your PC/laptop via a USB port, and can be set up to capture images with the main button, and to start and stop video recording with the other two. It is perfectly paired with the viewing software to work as a shortcut for buttons on your keyboard.

The ImagePRO USB camera is an impressively professional high resolution video device – a perfect match for any Endoscope, Borescope, or Fiberscope.

This camera was specially designed to meet the requirements of RVI and work perfectly with any optical borescopes. The camera is completely portable and ready-to-use, with only one USB cable to connect it to a computer.

The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light illuminating the inspection area. You can view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons.

Users are free to choose the necessary image/video capturing format for documentation of inspections.

Setting up the ImagePRO USB camera is easy with the LEMO/USB Cable (included), a CD with the drivers and viewing software, a F=35 focusable coupler (included) to connect the camera unit to your borescope and allow you to adjust the focus, and your own computer or laptop.

There is also an optional Foot Control (pedal) – which is the easiest way to turn your laptop or desktop into a capture device. It allows you to capture images, and video directly to your computer hard drive hands free, just by tapping one of three pedals with your foot.

The Foot Control connects to your PC/laptop via a USB port, and can be set up to capture images with the main button, and to start and stop video recording with the other two. It is perfectly paired with the viewing software to work as a shortcut for buttons on your keyboard.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Video Cameras
Product Number ImagePRO-USB
Product Name Borescope Cameras
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial
Format / Output NTSC; PAL; USB
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2400625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details