Fiberscope.net by MEDIT ImagePRO HDMI Video Camera for Industrial and Medical Endoscope ImagePRO HDMI

Description
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera provides a brilliant image. Extreme light sensitivity and excellent color reproduction is achieved using separate RGB (red, green and blue) image acquisition channels. The live image is consistent and smooth, thanks to the high speed (60fps) image transmission. The HDTV Camera can also be programmed for manual control. While a button on the unit controls the 28 individual DSP profiles - picture, brightness and pseudo color (includes 30 pseudo colors). White Balance can be selected via the UART communication (Auto / Manual / Push-to-set White Balance selectable) – so, with any light source the picture should be realistic in color. To achieve best results the MS-24 or portable eXtreme LED light handle should be used with the HDTV camera and a scope to properly illuminate the inspection area, and produce a bright image.
Description
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera provides a brilliant image. Extreme light sensitivity and excellent color reproduction is achieved using separate RGB (red, green and blue) image acquisition channels. The live image is consistent and smooth, thanks to the high speed (60fps) image transmission. The HDTV Camera can also be programmed for manual control. While a button on the unit controls the 28 individual DSP profiles - picture, brightness and pseudo color (includes 30 pseudo colors). White Balance can be selected via the UART communication (Auto / Manual / Push-to-set White Balance selectable) – so, with any light source the picture should be realistic in color. To achieve best results the MS-24 or portable eXtreme LED light handle should be used with the HDTV camera and a scope to properly illuminate the inspection area, and produce a bright image.

Suppliers

Company
Product
Description
Supplier Links
ImagePRO HDMI Video Camera for Industrial and Medical Endoscope - ImagePRO HDMI - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
ImagePRO HDMI Video Camera for Industrial and Medical Endoscope
ImagePRO HDMI
ImagePRO HDMI Video Camera for Industrial and Medical Endoscope ImagePRO HDMI
The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera provides a brilliant image. Extreme light sensitivity and excellent color reproduction is achieved using separate RGB (red, green and blue) image acquisition channels. The live image is consistent and smooth, thanks to the high speed (60fps) image transmission. The HDTV Camera can also be programmed for manual control. While a button on the unit controls the 28 individual DSP profiles - picture, brightness and pseudo color (includes 30 pseudo colors). White Balance can be selected via the UART communication (Auto / Manual / Push-to-set White Balance selectable) – so, with any light source the picture should be realistic in color. To achieve best results the MS-24 or portable eXtreme LED light handle should be used with the HDTV camera and a scope to properly illuminate the inspection area, and produce a bright image.

The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no additional software to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters.

With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera provides a brilliant image. Extreme light sensitivity and excellent color reproduction is achieved using separate RGB (red, green and blue) image acquisition channels.

The live image is consistent and smooth, thanks to the high speed (60fps) image transmission.

The HDTV Camera can also be programmed for manual control. While a button on the unit controls the 28 individual DSP profiles - picture, brightness and pseudo color (includes 30 pseudo colors).

White Balance can be selected via the UART communication (Auto / Manual / Push-to-set White Balance selectable) – so, with any light source the picture should be realistic in color.

To achieve best results the MS-24 or portable eXtreme LED light handle should be used with the HDTV camera and a scope to properly illuminate the inspection area, and produce a bright image.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Video Cameras
Product Number ImagePRO HDMI
Product Name ImagePRO HDMI Video Camera for Industrial and Medical Endoscope
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial
Shutter Control Electronic Shutter
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details