1 meter length, ST-SC, max loss 0.4dB, back reflection -25dB
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | D28YM1FISC |
| Product Name | FIS Hybrid Ceramic MM 62.5um Patchcord |
| Cable Type | Duplex; Patchcords |
| Fiber Mode | Multimode |
| Number of Fibers | 2 |
| Core Size | 62.5 to 125 µm (2.46 to 4.92 mils) |