Fetch Robotics Mobile Robots Freight1500

Description
The Fetch Robotics Freight1500 is a remarkable industrial Autonomous Mobile Robot that enables on-demand pallet transport with no infrastructure changes required. This unique feature eliminates the need for any wires, magnets, tape, or QR labels to be installed in your facility. The automated pallet mover can be deployed within days and can be scaled up as your operations grow. With the Freight1500, pallet pick and putaway are significantly improved by reducing manned travel, reducing forklift dependency, traffic, and incidents. The Freight1500 is designed to safely transport large and heavy payloads autonomously throughout your facility, making it the new workhorse of the warehouse. This feature frees up forklift operators' valuable time, which can be redirected to higher value tasks. Automating pallet transport reduces traffic and incidents, making the warehouse environment less congested and safer. The Freight1500 can accommodate a standard North American pallet size of 40″x48″ and has a 1500kg payload capacity. Its proprietary design and built-in sensor technology provide the smoothest movement, resulting in class-leading safety and speeds. The Freight1500 is designed to automate repetitive case movement and pallet transport workflows in your facility. With On-Demand Automation, you can take control of your automation by instantly modifying workflows using the powerful cloud-based software. This unique feature allows you to address dynamic business environments and just-in-time demand. The Freight1500 has high duty cycles enabled by fast charge capability, which ensures that your operations can continue without any downtime.
Description
The Fetch Robotics Freight1500 is a remarkable industrial Autonomous Mobile Robot that enables on-demand pallet transport with no infrastructure changes required. This unique feature eliminates the need for any wires, magnets, tape, or QR labels to be installed in your facility. The automated pallet mover can be deployed within days and can be scaled up as your operations grow. With the Freight1500, pallet pick and putaway are significantly improved by reducing manned travel, reducing forklift dependency, traffic, and incidents. The Freight1500 is designed to safely transport large and heavy payloads autonomously throughout your facility, making it the new workhorse of the warehouse. This feature frees up forklift operators' valuable time, which can be redirected to higher value tasks. Automating pallet transport reduces traffic and incidents, making the warehouse environment less congested and safer. The Freight1500 can accommodate a standard North American pallet size of 40″x48″ and has a 1500kg payload capacity. Its proprietary design and built-in sensor technology provide the smoothest movement, resulting in class-leading safety and speeds. The Freight1500 is designed to automate repetitive case movement and pallet transport workflows in your facility. With On-Demand Automation, you can take control of your automation by instantly modifying workflows using the powerful cloud-based software. This unique feature allows you to address dynamic business environments and just-in-time demand. The Freight1500 has high duty cycles enabled by fast charge capability, which ensures that your operations can continue without any downtime.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - Freight1500 - Fetch Robotics
San Jose, CA, United States
Mobile Robots
Freight1500
Mobile Robots Freight1500
The Fetch Robotics Freight1500 is a remarkable industrial Autonomous Mobile Robot that enables on-demand pallet transport with no infrastructure changes required. This unique feature eliminates the need for any wires, magnets, tape, or QR labels to be installed in your facility. The automated pallet mover can be deployed within days and can be scaled up as your operations grow. With the Freight1500, pallet pick and putaway are significantly improved by reducing manned travel, reducing forklift dependency, traffic, and incidents. The Freight1500 is designed to safely transport large and heavy payloads autonomously throughout your facility, making it the new workhorse of the warehouse. This feature frees up forklift operators' valuable time, which can be redirected to higher value tasks. Automating pallet transport reduces traffic and incidents, making the warehouse environment less congested and safer. The Freight1500 can accommodate a standard North American pallet size of 40″x48″ and has a 1500kg payload capacity. Its proprietary design and built-in sensor technology provide the smoothest movement, resulting in class-leading safety and speeds. The Freight1500 is designed to automate repetitive case movement and pallet transport workflows in your facility. With On-Demand Automation, you can take control of your automation by instantly modifying workflows using the powerful cloud-based software. This unique feature allows you to address dynamic business environments and just-in-time demand. The Freight1500 has high duty cycles enabled by fast charge capability, which ensures that your operations can continue without any downtime.

The Fetch Robotics Freight1500 is a remarkable industrial Autonomous Mobile Robot that enables on-demand pallet transport with no infrastructure changes required. This unique feature eliminates the need for any wires, magnets, tape, or QR labels to be installed in your facility. The automated pallet mover can be deployed within days and can be scaled up as your operations grow. With the Freight1500, pallet pick and putaway are significantly improved by reducing manned travel, reducing forklift dependency, traffic, and incidents.
The Freight1500 is designed to safely transport large and heavy payloads autonomously throughout your facility, making it the new workhorse of the warehouse. This feature frees up forklift operators' valuable time, which can be redirected to higher value tasks. Automating pallet transport reduces traffic and incidents, making the warehouse environment less congested and safer. The Freight1500 can accommodate a standard North American pallet size of 40″x48″ and has a 1500kg payload capacity. Its proprietary design and built-in sensor technology provide the smoothest movement, resulting in class-leading safety and speeds.
The Freight1500 is designed to automate repetitive case movement and pallet transport workflows in your facility. With On-Demand Automation, you can take control of your automation by instantly modifying workflows using the powerful cloud-based software. This unique feature allows you to address dynamic business environments and just-in-time demand. The Freight1500 has high duty cycles enabled by fast charge capability, which ensures that your operations can continue without any downtime.

Supplier's Site

Technical Specifications

  Fetch Robotics
Product Category Robots
Product Number Freight1500
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC3 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 4750 mm (39.37 to 187 inch)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details