sub-base VMPA2-FB-APF-2-1-S0 Width=47 mm, Length=107,3 mm, Grid dimension=21 mm, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar
| Festo Corporation | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | VMPA2-FB-APF-2-1-S0 |
| Product Name | Sub-base |
| Application | General Purpose; Compressed Air (Pneumatic) |