Festo Corporation Connection block VIGM-04-D-3

Description
manifold block VIGM-04-D-3 For valve terminal Based on the standard=ISO 5599-2, Max. number of valve positions=1, Operating pressure=-0,9 - 16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Medium temperature=-10 - 60 °C
Request a Quote Datasheet
Description
manifold block VIGM-04-D-3 For valve terminal Based on the standard=ISO 5599-2, Max. number of valve positions=1, Operating pressure=-0,9 - 16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Medium temperature=-10 - 60 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VIGM-04-D-3 - Festo Corporation
Islandia, NY, United States
Connection block
VIGM-04-D-3
Connection block VIGM-04-D-3
manifold block VIGM-04-D-3 For valve terminal Based on the standard=ISO 5599-2, Max. number of valve positions=1, Operating pressure=-0,9 - 16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Medium temperature=-10 - 60 °C

manifold block VIGM-04-D-3 For valve terminal Based on the standard=ISO 5599-2, Max. number of valve positions=1, Operating pressure=-0,9 - 16 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Medium temperature=-10 - 60 °C

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VIGM-04-D-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-O-K2-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPE18-3/2-PRS-3/8-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS6N-FRM-3/8 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Branching module - FRM-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 871 GPM (3300 L/min)
View Details
2 suppliers