Festo Corporation Manifold subbase VABV-S2-2S-G12-T2

Description
manifold sub-base VABV-S2-2S-G12-T2 Grid dimension=59 mm, Valve terminal type=44, Operating pressure=-0,9 - 10 bar, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress
Request a Quote Datasheet
Description
manifold sub-base VABV-S2-2S-G12-T2 Grid dimension=59 mm, Valve terminal type=44, Operating pressure=-0,9 - 10 bar, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold subbase - VABV-S2-2S-G12-T2 - Festo Corporation
Islandia, NY, United States
Manifold subbase
VABV-S2-2S-G12-T2
Manifold subbase VABV-S2-2S-G12-T2
manifold sub-base VABV-S2-2S-G12-T2 Grid dimension=59 mm, Valve terminal type=44, Operating pressure=-0,9 - 10 bar, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress

manifold sub-base VABV-S2-2S-G12-T2 Grid dimension=59 mm, Valve terminal type=44, Operating pressure=-0,9 - 10 bar, CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress

Supplier's Site Datasheet
Pneumatic Manifold - 45097034 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45097034
Pneumatic Manifold 45097034
MANIFOLD SUB-BASE, GRID DIMENSON - 59 MM, VALVE TERMINAL TYPE- 44, -0.9 -10 BAR, ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD SUB-BASE, GRID DIMENSON - 59 MM, VALVE TERMINAL TYPE- 44, -0.9 -10 BAR, ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VABV-S2-2S-G12-T2 45097034
Product Name Manifold subbase Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS9-FRM-G-VS-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
View Details
Connection block - MHP1-PR2-3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Multi-pin - CPV18-VI-P4-1/4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA3-PR4-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details