Festo Corporation Manifold subbase VABV-S2-1S-N38-T2

Description
manifold sub-base VABV-S2-1S-N38-T2 For valve terminals VTSA and VTSA-F. CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=340 g, Pneumatic connection, port 2=NPT3/8-18, Pneumatic connection, port 4=NPT3/8-18
Request a Quote Datasheet
Description
manifold sub-base VABV-S2-1S-N38-T2 For valve terminals VTSA and VTSA-F. CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=340 g, Pneumatic connection, port 2=NPT3/8-18, Pneumatic connection, port 4=NPT3/8-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold subbase - VABV-S2-1S-N38-T2 - Festo Corporation
Islandia, NY, United States
Manifold subbase
VABV-S2-1S-N38-T2
Manifold subbase VABV-S2-1S-N38-T2
manifold sub-base VABV-S2-1S-N38-T2 For valve terminals VTSA and VTSA-F. CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=340 g, Pneumatic connection, port 2=NPT3/8-18, Pneumatic connection, port 4=NPT3/8-18

manifold sub-base VABV-S2-1S-N38-T2 For valve terminals VTSA and VTSA-F. CE mark (see declaration of conformity)=to EU directive low-voltage devices, Corrosion resistance classification CRC=0 - No corrosion stress, Product weight=340 g, Pneumatic connection, port 2=NPT3/8-18, Pneumatic connection, port 4=NPT3/8-18

Supplier's Site Datasheet
Pneumatic Manifold - 45097026 - Radwell International
Willingboro, NJ, United States
Pneumatic Manifold
45097026
Pneumatic Manifold 45097026
VTSA WITH CPX CLASSIC, VT TYPE 44/45, MANIFOLD SUB-BASE. FREE 2 YEAR RADWELL WARRANTY

VTSA WITH CPX CLASSIC, VT TYPE 44/45, MANIFOLD SUB-BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number VABV-S2-1S-N38-T2 45097026
Product Name Manifold subbase Pneumatic Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR6-3-M3-PI-D9 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPX-AB-4-M12-8POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
2 suppliers
Distributor - LTV-2-PK-3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-H-3/4-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/4"
Body Material Die-cast zinc
View Details