Festo Corporation Manifold rail VABM-L1-10AW-M7-3

Description
manifold rail VABM-L1-10AW-M7-3 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet
Description
manifold rail VABM-L1-10AW-M7-3 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - VABM-L1-10AW-M7-3 - Festo Corporation
Islandia, NY, United States
Manifold rail
VABM-L1-10AW-M7-3
Manifold rail VABM-L1-10AW-M7-3
manifold rail VABM-L1-10AW-M7-3 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

manifold rail VABM-L1-10AW-M7-3 Grid dimension=10,5 mm, Max. number of valve positions=16, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Authorisation=(* RCM Mark, * c CSA us (OL), * c UL us - Recognized (OL))

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-L1-10AW-M7-3
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE10-3/2-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details