Festo Corporation Connection block VABM-B10-30E-N34-4-P3

Description
manifold block VABM-B10-30E-N34-4-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2245 g
Request a Quote Datasheet
Description
manifold block VABM-B10-30E-N34-4-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2245 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-30E-N34-4-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-30E-N34-4-P3
Connection block VABM-B10-30E-N34-4-P3
manifold block VABM-B10-30E-N34-4-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2245 g

manifold block VABM-B10-30E-N34-4-P3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2245 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30E-N34-4-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-H-1/4-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 818 GPM (3100 L/min)
View Details
Branching module - MS6N-FRM-1/4-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details
Connection block - CPE14-PRS-3/8-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS6N-FRM-3/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details