Festo Corporation Connection block VABM-B10-30E-N34-2

Description
manifold block VABM-B10-30E-N34-2 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1722 g
Request a Quote Datasheet
Description
manifold block VABM-B10-30E-N34-2 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1722 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-30E-N34-2 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-30E-N34-2
Connection block VABM-B10-30E-N34-2
manifold block VABM-B10-30E-N34-2 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1722 g

manifold block VABM-B10-30E-N34-2 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=2, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1722 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30E-N34-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR2-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Distributor block - FR-8-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 8
View Details
Connection block - CPE18-3/2-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Multi-pin - CPV14-VI-P4-1/8-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details