Festo Corporation Connection block VABM-B10-30E-G34-4

Description
manifold block VABM-B10-30E-G34-4 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2703 g
Request a Quote Datasheet
Description
manifold block VABM-B10-30E-G34-4 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2703 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-30E-G34-4 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-30E-G34-4
Connection block VABM-B10-30E-G34-4
manifold block VABM-B10-30E-G34-4 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2703 g

manifold block VABM-B10-30E-G34-4 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=2703 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30E-G34-4
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Rotary distributor - GF-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Multi-pin - CPV10-VI-P4-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - FRM-H-1-D-MAXI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Type NPT
Body Material Die-cast zinc
View Details