Festo Corporation Pneumatic Filter MS9-LFP-E

Description
FILTER CARTRIDGE, SIZE 9, GRADE OF FILTRATION 40 M, CORROSION RESISTANCE CLASS (CRC) 2 - MODERATE CORROSION STRESS, LABS (PWIS) CONFORMITY VDMA24364-B1/B2-L, ROHS-COMPLIANT, COMPRESSED AIR FILTER MATERIAL: PE, (570310). FREE 2 YEAR RADWELL WARRANTY
Description
FILTER CARTRIDGE, SIZE 9, GRADE OF FILTRATION 40 M, CORROSION RESISTANCE CLASS (CRC) 2 - MODERATE CORROSION STRESS, LABS (PWIS) CONFORMITY VDMA24364-B1/B2-L, ROHS-COMPLIANT, COMPRESSED AIR FILTER MATERIAL: PE, (570310). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 45108490 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
45108490
Pneumatic Filter 45108490
FILTER CARTRIDGE, SIZE 9, GRADE OF FILTRATION 40 M, CORROSION RESISTANCE CLASS (CRC) 2 - MODERATE CORROSION STRESS, LABS (PWIS) CONFORMITY VDMA24364-B1/B2-L, ROHS-COMPLIANT, COMPRESSED AIR FILTER MATERIAL: PE, (570310). FREE 2 YEAR RADWELL WARRANTY

FILTER CARTRIDGE, SIZE 9, GRADE OF FILTRATION 40 M, CORROSION RESISTANCE CLASS (CRC) 2 - MODERATE CORROSION STRESS, LABS (PWIS) CONFORMITY VDMA24364-B1/B2-L, ROHS-COMPLIANT, COMPRESSED AIR FILTER MATERIAL: PE, (570310). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 45108490
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
Pneumatic Filters - 2030677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 41 F (5 C)
Airflow 187 SCFM (318 m³/hr)
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-10 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details