Festo Corporation Pneumatic Filter MS4-LFP-E

Description
FILTER CARTRIDGE, LFP SERIES, 40 MICRONS FILTRATION, PE COMPRESSED AIR FILTER MATERIAL, 534502. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER CARTRIDGE, LFP SERIES, 40 MICRONS FILTRATION, PE COMPRESSED AIR FILTER MATERIAL, 534502. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 34244908 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
34244908
Pneumatic Filter 34244908
FILTER CARTRIDGE, LFP SERIES, 40 MICRONS FILTRATION, PE COMPRESSED AIR FILTER MATERIAL, 534502. FREE 2 YEAR RADWELL WARRANTY

FILTER CARTRIDGE, LFP SERIES, 40 MICRONS FILTRATION, PE COMPRESSED AIR FILTER MATERIAL, 534502. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
FESTO Pneumatics MS4-LFP-E

FESTO Pneumatics MS4-LFP-E

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 34244908
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
60mm Plastic Fan Filter Assembly with 45PPI Media - 09250-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 8400681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, polyester
Airflow 955 SCFM (1623 m³/hr)
View Details