Festo Corporation Stepper Motors ERMO-25-ST-E

Description
Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC
Request a Quote Datasheet
Description
Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2171-ERMO-25-ST-E-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2171-ERMO-25-ST-E-ND
Stepper Motors 2171-ERMO-25-ST-E-ND
Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC

Stepper Motor Hybrid Frame Size 200 Step 3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2171-ERMO-25-ST-E-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 567 In-oz (400 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1219 ... G Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.9912 in-oz/amp (7 mN-m/amp)
Rotor Inertia 1.84E-6 oz-in-sec² (1.30E-5 kg-cm²)
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Servo pneumatic controller - CPX-CMAX-C1-1 - Festo Corporation
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details