Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
FESTO CORPORATION
EG-25-20 -- PNEUMATIC CYLINDER
Festo Corporation
Pneumatic Cylinder
EG-25-20
Description
PNEUMATIC CYLINDER . FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
PNEUMATIC CYLINDER . FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
102468725
Pneumatic Cylinder
102468725
PNEUMATIC CYLINDER . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC CYLINDER . FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Air Cylinders
Product Number
102468725
Product Name
Pneumatic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Top Flange Swing Cylinders
60674
Specs
Rated Load/Force
5000 lbs (2268 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Festo Corporation
Compact air cylinder
ADN-1"-1/4"-I-P-A
Specs
Stroke
0.2500 inch (6.35 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact Automation
GC 2000 Series Guided Cylinders
Specs
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Branham, W.C. Inc.
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES J - STAINLESS STEEL ROUND AIR CYLINDERS
Specs
Stroke
0.3937 to 19.69 inch (10 to 500 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 to 2.48 inch (32 to 63 mm)
View Details