Festo Corporation Flat cylinder DZF-2"-12"-A-P-A

Description
Extremely flat design Protected against rotation thanks to special piston shape Ideal for block assembly Wide variety of mounting and attachment options Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet
Description
Extremely flat design Protected against rotation thanks to special piston shape Ideal for block assembly Wide variety of mounting and attachment options Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat cylinder - DZF-2
Islandia, NY, United States
Flat cylinder
DZF-2"-12"-A-P-A
Flat cylinder DZF-2"-12"-A-P-A
Extremely flat design Protected against rotation thanks to special piston shape Ideal for block assembly Wide variety of mounting and attachment options Piston rod with internal or external thread Magnetic piston for position sensing
  • Extremely flat design
  • Protected against rotation thanks to special piston shape
  • Ideal for block assembly
  • Wide variety of mounting and attachment options
  • Piston rod with internal or external thread
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number DZF-2"-12"-A-P-A
Product Name Flat cylinder
Stroke 12 inch (305 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
Shaft Diameter 2 inch (50.8 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-63-50-I-P-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact air cylinder - ADN-32-40-A-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Compact air cylinder - ADN-3
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-4
Specs
Stroke 0.7500 inch (19.05 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details