Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HYDRAULIC CYLINDERS
FESTO CORPORATION
DSW-40-76-PPV-A -- HYDRAULIC CYLINDER
Festo Corporation
Hydraulic Cylinder
DSW-40-76-PPV-A
Description
CYLINDER, 150PSI. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CYLINDER, 150PSI. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Hydraulic Cylinder
97470706
Hydraulic Cylinder
97470706
CYLINDER, 150PSI. FREE 2 YEAR RADWELL WARRANTY
CYLINDER, 150PSI. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Hydraulic Cylinders
Product Number
97470706
Product Name
Hydraulic Cylinder
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
HGC S Hydraulic Cylinder WLL ton 10
5211100112222
Specs
Rated Load/Force
22046 lbs (9998 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Compact Automation
Round Air Cylinders
Compact®
Specs
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Jergens, Inc.
Small Swing Cylinders
60680
Specs
Stroke
0.7500 inch (19.05 mm)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Bansbach Easylift®
Easymotion Hydraulic Linear Actuators
Z-Cylinder
Specs
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.3937 inch (10 mm)
Cylinder Configuration
Simple
View Details