Festo Corporation
Compact air cylinder
DPDM-Q-16-15-PA
Description
Mounting using through-hole and internal thread
Compact design
Piston rod variants
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Mounting using through-hole and internal thread
Compact design
Piston rod variants
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Mounting using through-hole and internal thread
Compact design
Piston rod variants
Magnetic piston for position sensing
- Mounting using through-hole and internal thread
- Compact design
- Piston rod variants
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
DPDM-Q-16-15-PA |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
0.5906 inch (15 mm)
|
|
Rated Load/Force
|
27.2 lbs (12.34 kg)
|
|
Operating Pressure
|
21.76 to 116 psi (15.31 to 81.66 m H2O)
|
|
Shaft Diameter
|
0.6299 inch (16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
2.5 inch (63.5 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1.25 inch (31.75 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details