Festo Corporation Compact air cylinder AEVUZ-40-20-P-A

Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet
Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - AEVUZ-40-20-P-A - Festo Corporation
Islandia, NY, United States
Compact air cylinder
AEVUZ-40-20-P-A
Compact air cylinder AEVUZ-40-20-P-A
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
  • 50% less installation space than comparable ISO cylinders to ISO 15552
  • Wide range of variants for customized applications
  • Piston rod with internal or external thread
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number AEVUZ-40-20-P-A
Product Name Compact air cylinder
Stroke 0.7874 inch (20 mm)
Rated Load/Force 143 lbs (64.84 kg)
Operating Pressure 11.6 to 145 psi (8.17 to 102 m H2O)
Shaft Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-1 1/4
Specs
Stroke 1.25 inch (31.75 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-80-40-A-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-40-20-A-P-A - Festo Corporation
Specs
Stroke 0.7874 inch (20 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact air cylinder - ADN-25-30-I-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers