Festo Corporation Compact air cylinder AEVUZ-12-5-P-A

Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet
Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - AEVUZ-12-5-P-A - Festo Corporation
Islandia, NY, United States
Compact air cylinder
AEVUZ-12-5-P-A
Compact air cylinder AEVUZ-12-5-P-A
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
  • 50% less installation space than comparable ISO cylinders to ISO 15552
  • Wide range of variants for customized applications
  • Piston rod with internal or external thread
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number AEVUZ-12-5-P-A
Product Name Compact air cylinder
Stroke 0.1969 inch (5 mm)
Rated Load/Force 9.44 lbs (4.28 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
Shaft Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-63-25-A-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-40-15-A-P-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact air cylinder - ADN-4
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details