Festo Corporation Compact air cylinder AEVULQ-80-15-P-A

Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet
Description
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - AEVULQ-80-15-P-A - Festo Corporation
Islandia, NY, United States
Compact air cylinder
AEVULQ-80-15-P-A
Compact air cylinder AEVULQ-80-15-P-A
50% less installation space than comparable ISO cylinders to ISO 15552 Wide range of variants for customized applications Piston rod with internal or external thread Magnetic piston for position sensing
  • 50% less installation space than comparable ISO cylinders to ISO 15552
  • Wide range of variants for customized applications
  • Piston rod with internal or external thread
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number AEVULQ-80-15-P-A
Product Name Compact air cylinder
Stroke 0.5906 inch (15 mm)
Rated Load/Force 652 lbs (296 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
Shaft Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-25-5-I-P-A - Festo Corporation
Specs
Stroke 0.1969 inch (5 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact air cylinder - ADN-2
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-16-25-I-P-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 27.2 lbs (12.34 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-100-40-I-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details