COMPACT CYLINDER, SINGLE-ACTING, 25 MM STROKE, 63 MM PISTON DIAMETER, 0.6 TO 10 BAR, G1/8 CONNECTION, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | AEVU-63-25-P-A | 45044816 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 0.9843 inch (25 mm) | |
| Rated Load/Force | 404 lbs (183 kg) | |
| Operating Pressure | 8.7 to 145 psi (6.12 to 102 m H2O) | |
| Shaft Diameter | 2.48 inch (63 mm) |