PNEUMATIC CYLINDER, COMPACT, 1-10 BAR, 10 MM STROKE, 20 M PISTON, SINGLE-ACTING PUSHING, FEMALE THREAD, M5 CONNECTION, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, -20 TO +80 DEGREES C, (156941). FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | AEVU-20-10-P-A | 26496485 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 0.3937 inch (10 mm) | |
| Rated Load/Force | 40.46 lbs (18.35 kg) | |
| Operating Pressure | 14.5 to 145 psi (10.21 to 102 m H2O) | |
| Shaft Diameter | 0.7874 inch (20 mm) |