Festo Corporation
Compact air cylinder
ADVUL-63-25-P-A
Description
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
- Piston rod secured against rotation by a guide rod and yoke plate
- Plain bearing
- Available with through piston rod
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADVUL-63-25-P-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
0.9843 inch (25 mm)
|
|
Rated Load/Force
|
420 lbs (191 kg)
|
|
Operating Pressure
|
14.5 to 145 psi (10.21 to 102 m H2O)
|
|
Shaft Diameter
|
2.48 inch (63 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1.57 inch (40 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
0.2500 inch (6.35 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.9843 inch (25 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details