Festo Corporation
Compact air cylinder
ADVUL-16-25-P-A
Description
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Piston rod secured against rotation by a guide rod and yoke plate
Plain bearing
Available with through piston rod
Magnetic piston for position sensing
- Piston rod secured against rotation by a guide rod and yoke plate
- Plain bearing
- Available with through piston rod
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADVUL-16-25-P-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
0.9843 inch (25 mm)
|
|
Rated Load/Force
|
27.2 lbs (12.34 kg)
|
|
Operating Pressure
|
21.76 to 145 psi (15.31 to 102 m H2O)
|
|
Shaft Diameter
|
0.6299 inch (16 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.7500 inch (19.05 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1.25 inch (31.75 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1.57 inch (40 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details