CYLINDER, COMPACT, DOUBLE-ACTING, WITHOUT PROTECTION AGAINST ROTATION, 63 MM PISTON DIAMETER, 50 MM STROKE, FEMALE THREAD, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, POSITIONING VIA PROXIMITY SENSOR, SINGLE ENDED PISTON ROD, STANDARD LATERAL FORCE. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | ADVU-63-50-P-A | 11354871 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 1.97 inch (50 mm) | |
| Rated Load/Force | 420 lbs (191 kg) | |
| Operating Pressure | 8.7 to 145 psi (6.12 to 102 m H2O) | |
| Shaft Diameter | 2.48 inch (63 mm) |