COMPACT CYLINDER, DOUBLE-ACTING, WITHOUT PROTECTION AGAINST ROTATION, 40 MM PISTON DIAMETER, 15 MM STROKE, FEMALE THREAD, ELASTIC CUSHIONING RINGS/PLATES AT BOTH ENDS, POSITIONING VIA PROXIMITY SENSOR, SINGLE ENDED PISTON ROD, STANDARD LATERAL FORCE. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | ADVU-40-15-P-A | 21889040 |
| Product Name | Compact air cylinder | Pneumatic Cylinder |
| Stroke | 0.5906 inch (15 mm) | |
| Rated Load/Force | 169 lbs (76.87 kg) | |
| Operating Pressure | 11.6 to 145 psi (8.17 to 102 m H2O) | |
| Shaft Diameter | 1.57 inch (40 mm) |