Festo Corporation Compact air cylinder ADNGF-4"-2"-P-A

Description
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
Request a Quote Datasheet
Description
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - ADNGF-4
Islandia, NY, United States
Compact air cylinder
ADNGF-4"-2"-P-A
Compact air cylinder ADNGF-4"-2"-P-A
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
  • Piston rod secured against rotation by a guide rod and yoke plate
  • Plain bearing
  • Available with through piston rod
  • Higher load capacity thanks to guide rod and yoke plate
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number ADNGF-4"-2"-P-A
Product Name Compact air cylinder
Stroke 2 inch (50.8 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
Shaft Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-50-40-I-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-80-15-I-PPS-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-1
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-1 5/8
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details