Festo Corporation Compact air cylinder ADNGF-3/4"-1"-P-A

Description
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
Request a Quote Datasheet
Description
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - ADNGF-3/4
Islandia, NY, United States
Compact air cylinder
ADNGF-3/4"-1"-P-A
Compact air cylinder ADNGF-3/4"-1"-P-A
Piston rod secured against rotation by a guide rod and yoke plate Plain bearing Available with through piston rod Higher load capacity thanks to guide rod and yoke plate Magnetic piston for position sensing
  • Piston rod secured against rotation by a guide rod and yoke plate
  • Plain bearing
  • Available with through piston rod
  • Higher load capacity thanks to guide rod and yoke plate
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number ADNGF-3/4"-1"-P-A
Product Name Compact air cylinder
Stroke 1 inch (25.4 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
Shaft Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-1 5/8
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-1 5/8
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-25-5-I-P-A - Festo Corporation
Specs
Stroke 0.1969 inch (5 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Compact air cylinder - ADN-32-50-A-P-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers