Festo Corporation
Compact air cylinder
ADN-S-6-10-A-A
Description
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
- Minimal fitting space
- Piston rod with internal or external thread
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADN-S-6-10-A-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
0.3937 inch (10 mm)
|
|
Rated Load/Force
|
3.82 lbs (1.73 kg)
|
|
Operating Pressure
|
21.76 to 116 psi (15.31 to 81.66 m H2O)
|
|
Shaft Diameter
|
0.2362 inch (6 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 inch (25 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
420 lbs (191 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
3.15 inch (80 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details