Festo Corporation
Compact air cylinder
ADN-S-10-5-A
Description
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Description
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
Request a Quote
Email Supplier
Datasheet
Suppliers
Minimal fitting space
Piston rod with internal or external thread
Magnetic piston for position sensing
- Minimal fitting space
- Piston rod with internal or external thread
- Magnetic piston for position sensing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
ADN-S-10-5-A |
|
Product Name
|
Compact air cylinder |
|
Stroke
|
0.1969 inch (5 mm)
|
|
Rated Load/Force
|
10.57 lbs (4.79 kg)
|
|
Operating Pressure
|
14.5 to 116 psi (10.21 to 81.66 m H2O)
|
|
Shaft Diameter
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
66.32 lbs (30.08 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
3.15 inch (80 mm)
Rated Load/Force
1059 lbs (480 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
0.5906 inch (15 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
1.25 inch (31.75 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details