Ferroxcube USA Ferrite Core, Toroid, 3C90; Core Type Ferroxcube TX51/32/19-3C90

Description
FERRITE CORE, TOROID, 3C90; Core Type:Toroid; Core Size:TX51; Core Material Grade:3C90; For Use With:-; Effective Magnetic Path Length:125mm; Ae Effective Cross Section Area:172mm2; Inductance Factor Al:3.95µH; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 3C90; Core Type:Toroid; Core Size:TX51; Core Material Grade:3C90; For Use With:-; Effective Magnetic Path Length:125mm; Ae Effective Cross Section Area:172mm2; Inductance Factor Al:3.95µH; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 3C90; Core Type Ferroxcube - 32AH8051 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 3C90; Core Type Ferroxcube
32AH8051
Ferrite Core, Toroid, 3C90; Core Type Ferroxcube 32AH8051
FERRITE CORE, TOROID, 3C90; Core Type:Toroid; Core Size:TX51; Core Material Grade:3C90; For Use With:-; Effective Magnetic Path Length:125mm; Ae Effective Cross Section Area:172mm2; Inductance Factor Al:3.95µH; Product Range:-; RoHS Compliant: Yes

FERRITE CORE, TOROID, 3C90; Core Type:Toroid; Core Size:TX51; Core Material Grade:3C90; For Use With:-; Effective Magnetic Path Length:125mm; Ae Effective Cross Section Area:172mm2; Inductance Factor Al:3.95µH; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 32AH8051
Product Name Ferrite Core, Toroid, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details