Ferroxcube USA Ferrite Cores TX42/26/18-3E27-M7

Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.736"" (18.70mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.736"" (18.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1633-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1633-ND
Ferrite Cores 1779-1633-ND
"Epoxy 3E27 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.736"" (18.70mm) Height"

"Epoxy 3E27 Ferrite Core Toroid Type Length Width 1.697"" (43.15mm) Diameter 0.736"" (18.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1633-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N87
Length 28.5 mm (1.12 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details