Ferroxcube USA Ferrite Core, Toroid, 3E27; Core Type Ferroxcube TX40/24/16-3E27

Description
FERRITE CORE, TOROID, 3E27; Core Type:Toroid; Core Size:-; Core Material Grade:3E27; For Use With:-; Effective Magnetic Path Length:96.3mm; Ae Effective Cross Section Area:125mm²; Inductance Factor Al:9.363µH; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, TOROID, 3E27; Core Type:Toroid; Core Size:-; Core Material Grade:3E27; For Use With:-; Effective Magnetic Path Length:96.3mm; Ae Effective Cross Section Area:125mm²; Inductance Factor Al:9.363µH; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Toroid, 3E27; Core Type Ferroxcube - 31AC4266 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Toroid, 3E27; Core Type Ferroxcube
31AC4266
Ferrite Core, Toroid, 3E27; Core Type Ferroxcube 31AC4266
FERRITE CORE, TOROID, 3E27; Core Type:Toroid; Core Size:-; Core Material Grade:3E27; For Use With:-; Effective Magnetic Path Length:96.3mm; Ae Effective Cross Section Area:125mm²; Inductance Factor Al:9.363µH; Product Range:- RoHS Compliant: Yes

FERRITE CORE, TOROID, 3E27; Core Type:Toroid; Core Size:-; Core Material Grade:3E27; For Use With:-; Effective Magnetic Path Length:96.3mm; Ae Effective Cross Section Area:125mm²; Inductance Factor Al:9.363µH; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 31AC4266
Product Name Ferrite Core, Toroid, 3E27; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Pulse Transformers - 486-5482-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details