Ferroxcube USA Ferrite Cores TX26/15/10-3C94

Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"
Request a Quote Datasheet
Description
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1558-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1558-ND
Ferrite Cores 1779-1558-ND
"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"

"Epoxy 3C94 Ferrite Core Toroid Type Length Width 1.061"" (26.95mm) Diameter 0.429"" (10.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1558-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055175AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 99 nH
View Details