Ferroxcube USA Toroid; Core Type Ferroxcube TN23/14/7-3E25

Description
TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:3E25; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:3.82µH; Product Range:- RoHS Compliant: Yes
Description
TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:3E25; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:3.82µH; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toroid; Core Type Ferroxcube - 70C0962 - Newark, An Avnet Company
Chicago, IL, United States
Toroid; Core Type Ferroxcube
70C0962
Toroid; Core Type Ferroxcube 70C0962
TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:3E25; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:3.82µH; Product Range:- RoHS Compliant: Yes

TOROID; Core Type:Toroid; Core Size:-; Core Material Grade:3E25; For Use With:TN23/14/7; Effective Magnetic Path Length:55.8mm; Ae Effective Cross Section Area:30.9mm²; Inductance Factor Al:3.82µH; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 70C0962
Product Name Toroid; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 106S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Isolation Transformer - 1321-3TH093-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details