Ferroxcube USA Ferrite Cores T102/66/15-3C90

Description
"Uncoated 3C90 Ferrite Core Toroid Type Length Width 4.016"" (102.00mm) Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core Toroid Type Length Width 4.016"" (102.00mm) Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1697-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1697-ND
Ferrite Cores 1779-1697-ND
"Uncoated 3C90 Ferrite Core Toroid Type Length Width 4.016"" (102.00mm) Diameter 0.591"" (15.00mm) Height"

"Uncoated 3C90 Ferrite Core Toroid Type Length Width 4.016"" (102.00mm) Diameter 0.591"" (15.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1697-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373P - RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Inductance 135 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - Edge Cores - 0059069A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 187 nH
View Details