Ferroxcube USA Ferrite Cores ROD8/50-4B1

Description
"Uncoated Ferrite Core ROD Type 1.969"" (50.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core ROD Type 1.969"" (50.00mm) Length Width 0.315"" (8.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD8/50-4B1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD8/50-4B1-ND
Ferrite Cores ROD8/50-4B1-ND
"Uncoated Ferrite Core ROD Type 1.969"" (50.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

"Uncoated Ferrite Core ROD Type 1.969"" (50.00mm) Length Width 0.315"" (8.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD8/50-4B1-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373P - RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Inductance 135 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details