Ferroxcube USA Ferrite, Rod, 25X8Mm; Outer Diameter Ferroxcube ROD8/25-3C90

Description
FERRITE, ROD, 25X8MM; Outer Diameter:8mm; Length:25mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8mm; External Length / Height:25mm; RoHS Compliant: Yes
Datasheet
Description
FERRITE, ROD, 25X8MM; Outer Diameter:8mm; Length:25mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8mm; External Length / Height:25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Rod, 25X8Mm; Outer Diameter Ferroxcube - 63R5833 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Rod, 25X8Mm; Outer Diameter Ferroxcube
63R5833
Ferrite, Rod, 25X8Mm; Outer Diameter Ferroxcube 63R5833
FERRITE, ROD, 25X8MM; Outer Diameter:8mm; Length:25mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8mm; External Length / Height:25mm; RoHS Compliant: Yes

FERRITE, ROD, 25X8MM; Outer Diameter:8mm; Length:25mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:8mm; External Length / Height:25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 63R5833
Product Name Ferrite, Rod, 25X8Mm; Outer Diameter Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details