Ferroxcube USA Ferrite Cores ROD10/200-3C90

Description
"Uncoated 3C90 Ferrite Core ROD Type 7.874"" (200.00mm) Length Width 0.394"" (10.00mm) Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 3C90 Ferrite Core ROD Type 7.874"" (200.00mm) Length Width 0.394"" (10.00mm) Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - ROD10/200-3C90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
ROD10/200-3C90-ND
Ferrite Cores ROD10/200-3C90-ND
"Uncoated 3C90 Ferrite Core ROD Type 7.874"" (200.00mm) Length Width 0.394"" (10.00mm) Diameter Height"

"Uncoated 3C90 Ferrite Core ROD Type 7.874"" (200.00mm) Length Width 0.394"" (10.00mm) Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number ROD10/200-3C90-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N30
Width 18.4 mm (0.7244 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055172A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 123 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details