Ferroxcube USA Ferrite, Rod, 10X1.5Mm; Outer Diameter Ferroxcube ROD1.5/10-3C90

Description
FERRITE, ROD, 10X1.5MM; Outer Diameter:1.5mm; Length:10mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.5mm; External Length / Height:10mm;RoHS Compliant: Yes
Datasheet
Description
FERRITE, ROD, 10X1.5MM; Outer Diameter:1.5mm; Length:10mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.5mm; External Length / Height:10mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite, Rod, 10X1.5Mm; Outer Diameter Ferroxcube - 63R5819 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Rod, 10X1.5Mm; Outer Diameter Ferroxcube
63R5819
Ferrite, Rod, 10X1.5Mm; Outer Diameter Ferroxcube 63R5819
FERRITE, ROD, 10X1.5MM; Outer Diameter:1.5mm; Length:10mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.5mm; External Length / Height:10mm;RoHS Compliant: Yes

FERRITE, ROD, 10X1.5MM; Outer Diameter:1.5mm; Length:10mm; Inner Diameter:-; Frequency Min:-; Frequency Max:-; Impedance @ 100MHz:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External Diameter:1.5mm; External Length / Height:10mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 63R5819
Product Name Ferrite, Rod, 10X1.5Mm; Outer Diameter Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details