Ferroxcube USA Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube RM8/I-3C90

Description
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM8/I; Core Material Grade:3C90; For Use With:RM8/I; Effective Magnetic Path Length:38.4mm; Ae Effective Cross Section Area:63mm²; Inductance Factor Al:3.3µH; Material Grade:3C90 RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM8/I; Core Material Grade:3C90; For Use With:RM8/I; Effective Magnetic Path Length:38.4mm; Ae Effective Cross Section Area:63mm²; Inductance Factor Al:3.3µH; Material Grade:3C90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube - 72C3040 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube
72C3040
Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube 72C3040
FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM8/I; Core Material Grade:3C90; For Use With:RM8/I; Effective Magnetic Path Length:38.4mm; Ae Effective Cross Section Area:63mm²; Inductance Factor Al:3.3µH; Material Grade:3C90 RoHS Compliant: Yes

FERRITE CORE, RM/I, 3C90; Core Type:RM/I; Core Size:RM8/I; Core Material Grade:3C90; For Use With:RM8/I; Effective Magnetic Path Length:38.4mm; Ae Effective Cross Section Area:63mm²; Inductance Factor Al:3.3µH; Material Grade:3C90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72C3040
Product Name Ferrite Core, Rm/i, 3C90; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-110-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details