Ferroxcube USA Ferrite Cores RM7/I-3C95

Description
"Uncoated 3C95 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.528"" (13.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1232-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1232-ND
Ferrite Cores 1779-1232-ND
"Uncoated 3C95 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.528"" (13.40mm) Height"

"Uncoated 3C95 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.528"" (13.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1232-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 20/10/6
Core Material N87
Length 20.4 mm (0.8032 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059076A2S01 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; High Bias Edge
Inductance 56 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details