Ferroxcube USA Ferrite Bead, 0.3Ohm, 400Ma, 1206; Ferrite Case Style Ferroxcube MLS1206-4S4-601

Description
FERRITE BEAD, 0.3OHM, 400MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 0.3OHM, 400MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 0.3Ohm, 400Ma, 1206; Ferrite Case Style Ferroxcube - 67C8504 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.3Ohm, 400Ma, 1206; Ferrite Case Style Ferroxcube
67C8504
Ferrite Bead, 0.3Ohm, 400Ma, 1206; Ferrite Case Style Ferroxcube 67C8504
FERRITE BEAD, 0.3OHM, 400MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.3OHM, 400MA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:400mA; Product Range:MLS Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 67C8504
Product Name Ferrite Bead, 0.3Ohm, 400Ma, 1206; Ferrite Case Style Ferroxcube
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 1-2176486-2 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers