RS Components, Ltd. 1253613

Description
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 20/10/6 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 22mm Width = 13.9mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 20/10/6 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 22mm Width = 13.9mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253613 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20. Accessory Type = Vertical Coil Former For Use With = E 20/10/6 Core Number of Pins = 10 Material = GFR Polyterephthalate Length = 22mm Width = 13.9mm Maximum Temperature = +155°C

EPCOS E20/10/6 coil formers are made from GFR polyterephthalate UL 94 V-0 insulation to IEC 60085, Maximum operating temperature 155°C. Solderability to IEC 60068-2-20.
Accessory Type = Vertical Coil Former
For Use With = E 20/10/6 Core
Number of Pins = 10
Material = GFR Polyterephthalate
Length = 22mm
Width = 13.9mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253613
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253403 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253383 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407320 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253408 - RS Components, Ltd.
RS Components, Ltd.
View Details