Ferroxcube USA Ferrite Cores E71/33/32-3C95

Description
"Uncoated 3C95 Ferrite Core E Type 0.295"" (7.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3C95 Ferrite Core E Type 0.295"" (7.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - E71/33/32-3C95-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
E71/33/32-3C95-ND
Ferrite Cores E71/33/32-3C95-ND
"Uncoated 3C95 Ferrite Core E Type 0.295"" (7.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

"Uncoated 3C95 Ferrite Core E Type 0.295"" (7.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number E71/33/32-3C95-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details