Ferroxcube USA Ferrite Cores E64/10/50-3F4

Description
"Uncoated 3F4 Ferrite Core E Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 3F4 Ferrite Core E Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1779-1059-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1779-1059-ND
Ferrite Cores 1779-1059-ND
"Uncoated 3F4 Ferrite Core E Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

"Uncoated 3F4 Ferrite Core E Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1779-1059-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 50/50
Core Material N87
Length 50 mm (1.97 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058075A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 35 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details