Ferroxcube USA Ferrite Core, Planar E, 3F3; Core Type Ferroxcube E58/11/38-3F3

Description
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E58/11/38; Core Material Grade:3F3; For Use With:E58/11/38; Effective Magnetic Path Length:80.6mm; Ae Effective Cross Section Area:308mm²; Inductance Factor Al:7.71µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E58/11/38; Core Material Grade:3F3; For Use With:E58/11/38; Effective Magnetic Path Length:80.6mm; Ae Effective Cross Section Area:308mm²; Inductance Factor Al:7.71µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube - 24WX1036 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube
24WX1036
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube 24WX1036
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E58/11/38; Core Material Grade:3F3; For Use With:E58/11/38; Effective Magnetic Path Length:80.6mm; Ae Effective Cross Section Area:308mm²; Inductance Factor Al:7.71µH RoHS Compliant: Yes

FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E58/11/38; Core Material Grade:3F3; For Use With:E58/11/38; Effective Magnetic Path Length:80.6mm; Ae Effective Cross Section Area:308mm²; Inductance Factor Al:7.71µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX1036
Product Name Ferrite Core, Planar E, 3F3; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details