FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E18/4/10/R; Core Material Grade:3F3; For Use With:E18/4/10/R; Effective Magnetic Path Length:20.3mm; Ae Effective Cross Section Area:39.5mm²; Inductance Factor Al:3.1µH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 24WX1017 |
| Product Name | Ferrite Core, Planar E, 3F3; Core Type Ferroxcube |